Samtec Inc. Contact, Socket, Crimp, Phosphor Bronze; Product Range Samtec CC09R-01-GF

Description
CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, Phosphor Bronze; Product Range Samtec - 45W6031 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, Phosphor Bronze; Product Range Samtec
45W6031
Contact, Socket, Crimp, Phosphor Bronze; Product Range Samtec 45W6031
CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, Phosphor Bronze; Product Range Samtec - 54AJ5234 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, Phosphor Bronze; Product Range Samtec
54AJ5234
Contact, Socket, Crimp, Phosphor Bronze; Product Range Samtec 54AJ5234
CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45W6031
Product Name Contact, Socket, Crimp, Phosphor Bronze; Product Range Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details