Samtec Inc. Contact, Socket, Crimp; Product Range Samtec CC09M-01-GF

Description
CONTACT, SOCKET, CRIMP; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:Samtec ISS1 Series Discrete Wire Housings RoHS Compliant: No
Datasheet
Description
CONTACT, SOCKET, CRIMP; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:Samtec ISS1 Series Discrete Wire Housings RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp; Product Range Samtec - 41X3905 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp; Product Range Samtec
41X3905
Contact, Socket, Crimp; Product Range Samtec 41X3905
CONTACT, SOCKET, CRIMP; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:Samtec ISS1 Series Discrete Wire Housings RoHS Compliant: No

CONTACT, SOCKET, CRIMP; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:Samtec ISS1 Series Discrete Wire Housings RoHS Compliant: No

Supplier's Site Datasheet
Contact, Socket, Crimp; Product Range Samtec - 83X7062 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp; Product Range Samtec
83X7062
Contact, Socket, Crimp; Product Range Samtec 83X7062
CONTACT, SOCKET, CRIMP; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:Samtec ISS1 Series Discrete Wire Housings RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:Samtec ISS1 Series Discrete Wire Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X3905
Product Name Contact, Socket, Crimp; Product Range Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details