Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Contacts CC03M-2830-01-GF

Description
Win Source Part Number: 1018697-CC03M-2830-0 1-GF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Tiger Eye™ Type: Stamped Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 28-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Samtec Inc. Other Names: CC03M-2830-01-GF-ND, SAM12470CT,SAM12470T R Base Product Number: CC03M-2830
Request a Quote Datasheet
Description
Win Source Part Number: 1018697-CC03M-2830-0 1-GF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Tiger Eye™ Type: Stamped Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 28-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Samtec Inc. Other Names: CC03M-2830-01-GF-ND, SAM12470CT,SAM12470T R Base Product Number: CC03M-2830
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1018697-CC03M-2830-01-GF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1018697-CC03M-2830-01-GF
Connectors, Interconnects - Rectangular Connectors - Contacts 1018697-CC03M-2830-01-GF
Win Source Part Number: 1018697-CC03M-2830-0 1-GF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Tiger Eye™ Type: Stamped Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 28-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Samtec Inc. Other Names: CC03M-2830-01-GF-ND, SAM12470CT,SAM12470T R Base Product Number: CC03M-2830

Win Source Part Number: 1018697-CC03M-2830-01-GF
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Tiger Eye™
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 28-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Samtec Inc.
Other Names: CC03M-2830-01-GF-ND,SAM12470CT,SAM12470TR
Base Product Number: CC03M-2830

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
331-CC03M-2830-01-GF
Electronic Connector 331-CC03M-2830-01-GF
CONN SOCKET 28-30AWG CRIMP GOLD Product overview: CC03M-2830-01-GF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC03M-2830-01-GF can be used for catalog matching and distributor lookup.

CONN SOCKET 28-30AWG CRIMP GOLD Product overview: CC03M-2830-01-GF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC03M-2830-01-GF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Crimp Contact Rohs Compliant Samtec - 67AC7177 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact Rohs Compliant Samtec
67AC7177
Crimp Contact Rohs Compliant Samtec 67AC7177
CRIMP CONTACT ROHS COMPLIANT: YES

CRIMP CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 30Awg-28Awg, Crimp Rohs Compliant Samtec - 45AJ1923 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30Awg-28Awg, Crimp Rohs Compliant Samtec
45AJ1923
Contact, Socket, 30Awg-28Awg, Crimp Rohs Compliant Samtec 45AJ1923
CONTACT, SOCKET, 30AWG-28AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 30AWG-28AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1018697-CC03M-2830-01-GF 331-CC03M-2830-01-GF 67AC7177
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Crimp Contact Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Accessories - BFG.1K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details