Samtec Inc. Rectangular Connectors - CC03M-2830-01-G CC03M-2830-01-G

Description
Manufacturer: Samtec Inc. Win Source Part Number: 914830-CC03M-2830-01 -G Series: Tiger Eye™ Features: Socket Contact Gold 28-30 AWG Crimp Stamped Package: Reel - TR Family Name: CC03M-2830 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: SAM9030CT, SAM9030TR
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 914830-CC03M-2830-01 -G Series: Tiger Eye™ Features: Socket Contact Gold 28-30 AWG Crimp Stamped Package: Reel - TR Family Name: CC03M-2830 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: SAM9030CT, SAM9030TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - CC03M-2830-01-G - 914830-CC03M-2830-01-G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - CC03M-2830-01-G
914830-CC03M-2830-01-G
Rectangular Connectors - CC03M-2830-01-G 914830-CC03M-2830-01-G
Manufacturer: Samtec Inc. Win Source Part Number: 914830-CC03M-2830-01 -G Series: Tiger Eye™ Features: Socket Contact Gold 28-30 AWG Crimp Stamped Package: Reel - TR Family Name: CC03M-2830 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: SAM9030CT, SAM9030TR

Manufacturer: Samtec Inc.
Win Source Part Number: 914830-CC03M-2830-01-G
Series: Tiger Eye™
Features: Socket Contact Gold 28-30 AWG Crimp Stamped
Package: Reel - TR
Family Name: CC03M-2830
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: SAM9030CT, SAM9030TR

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
331-CC03M-2830-01-G
Electronic Connector 331-CC03M-2830-01-G
CONN SOCKET 28-30AWG CRIMP GOLD Product overview: CC03M-2830-01-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC03M-2830-01-G can be used for catalog matching and distributor lookup.

CONN SOCKET 28-30AWG CRIMP GOLD Product overview: CC03M-2830-01-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC03M-2830-01-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 30-28Awg, Crimp; Product Range Samtec - 74R6747 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-28Awg, Crimp; Product Range Samtec
74R6747
Contact, Socket, 30-28Awg, Crimp; Product Range Samtec 74R6747
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:CC03L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:CC03L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 914830-CC03M-2830-01-G 331-CC03M-2830-01-G 74R6747
Product Name Rectangular Connectors - CC03M-2830-01-G Electronic Connector Contact, Socket, 30-28Awg, Crimp; Product Range Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data