Samtec Inc. Contact, Socket, 30-28Awg, Crimp; Product Range Samtec CC03L-2830-01-G

Description
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:CC03L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:CC03L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 30-28Awg, Crimp; Product Range Samtec - 69W8403 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-28Awg, Crimp; Product Range Samtec
69W8403
Contact, Socket, 30-28Awg, Crimp; Product Range Samtec 69W8403
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:CC03L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:CC03L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69W8403
Product Name Contact, Socket, 30-28Awg, Crimp; Product Range Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data