Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997462-CC03L-2830-01
Connector Type: Connector, Crimp, PCB, Signal
Termination: Crimp
Contact Material: Copper
Gender: Female
Length: 11.18 mm
Orientation: Straight
Contact Plating: Gold
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): 39-00-0039; 66504-9; 1-66504-0; 43030-0007; 43030-0003; 104480-8CC03L-2830-0
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Wire/Cable Gauge: 28 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997462-CC03L-2830-01-G |
| Product Name | OEM Parts - OEM Parts (C - E) - CC03L-2830-01-G |