Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023931-BTSW-147-01-
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 2
Number of Contacts: 94
Contact Plating: Tin
Housing Color: Black
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): 43030-0009; 5103308-2; 50212-8100; 170363-1; 90119-2110; 5103309-2;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023931-BTSW-147-01-T-D |
| Product Name | OEM Parts - OEM Parts (A - B) - BTSW-147-01-T-D |