Samtec Inc. Rectangular Connectors - BTS-100-01-H-D-A-TR BTS-100-01-H-D-A-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 810518-BTS-100-01-H- D-A-TR Packaging: Reel Number of Positions: 200 Pitch: 0.025" (0.64mm) Mounting Style: SMD Features: Board Guide Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 5mm Height Above Board: 0.160" (4.06mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 810518-BTS-100-01-H- D-A-TR Packaging: Reel Number of Positions: 200 Pitch: 0.025" (0.64mm) Mounting Style: SMD Features: Board Guide Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 5mm Height Above Board: 0.160" (4.06mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - BTS-100-01-H-D-A-TR - 810518-BTS-100-01-H-D-A-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - BTS-100-01-H-D-A-TR
810518-BTS-100-01-H-D-A-TR
Rectangular Connectors - BTS-100-01-H-D-A-TR 810518-BTS-100-01-H-D-A-TR
Manufacturer: Samtec Inc. Win Source Part Number: 810518-BTS-100-01-H- D-A-TR Packaging: Reel Number of Positions: 200 Pitch: 0.025" (0.64mm) Mounting Style: SMD Features: Board Guide Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 5mm Height Above Board: 0.160" (4.06mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125

Manufacturer: Samtec Inc.
Win Source Part Number: 810518-BTS-100-01-H-D-A-TR
Packaging: Reel
Number of Positions: 200
Pitch: 0.025" (0.64mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.160" (4.06mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-BTS-100-01-H-D-A-TR
SMD Electronic Connector 308-BTS-100-01-H-D-A-TR
CONN SOCKET 200POS SMD GOLD Product overview: BTS-100-01-H-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTS-100-01-H-D-A -TR can be used for catalog matching and distributor lookup.

CONN SOCKET 200POS SMD GOLD Product overview: BTS-100-01-H-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTS-100-01-H-D-A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTS-100-01-H-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTS-100-01-H-D-A-TR
CONN SOCKET 200POS SMD GOLD

CONN SOCKET 200POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 810518-BTS-100-01-H-D-A-TR 308-BTS-100-01-H-D-A-TR BTS-100-01-H-D-A-TR
Product Name Rectangular Connectors - BTS-100-01-H-D-A-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1826-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details