Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTS-025-01-L-D-A

Description
CONN SOCKET 50POS SMD GOLD
Datasheet
Description
CONN SOCKET 50POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTS-025-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTS-025-01-L-D-A
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site
Conn, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec - 06R6449 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec
06R6449
Conn, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec 06R6449
CONN, STACKING, HEADER, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTS Series RoHS Compliant: Yes

CONN, STACKING, HEADER, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BTS-025-01-L-D-A 06R6449
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details