Samtec Inc. PCB Sockets BTH-120-01-L-D-A

Description
Samtec BTH-120-01-L-D-A PCB Socket
Request a Quote Datasheet
Description
Samtec BTH-120-01-L-D-A PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2080692 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080692
PCB Sockets 2080692
Samtec BTH-120-01-L-D-A PCB Socket

Samtec BTH-120-01-L-D-A PCB Socket

Supplier's Site
PCB Sockets - 2080691 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080691
PCB Sockets 2080691
Samtec BTH-120-01-L-D-A PCB Socket

Samtec BTH-120-01-L-D-A PCB Socket

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTH-120-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTH-120-01-L-D-A
CONN HDR 240POS SMD GOLD

CONN HDR 240POS SMD GOLD

Supplier's Site
Conn, Stacking, Header, 240Pos, 2Row; Mezzanine Connector Type Samtec - 06R2407 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 240Pos, 2Row; Mezzanine Connector Type Samtec
06R2407
Conn, Stacking, Header, 240Pos, 2Row; Mezzanine Connector Type Samtec 06R2407
CONN, STACKING, HEADER, 240POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

CONN, STACKING, HEADER, 240POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2080692 BTH-120-01-L-D-A 06R2407
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 240Pos, 2Row; Mezzanine Connector Type Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data