Samtec Inc. PCB Sockets BTH-120-01-L-D-A-K

Description
Samtec BTH-120-01-L-D-A-K PCB Socket
Request a Quote Datasheet
Description
Samtec BTH-120-01-L-D-A-K PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2080693 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080693
PCB Sockets 2080693
Samtec BTH-120-01-L-D-A-K PCB Socket

Samtec BTH-120-01-L-D-A-K PCB Socket

Supplier's Site
PCB Sockets - 2080694 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080694
PCB Sockets 2080694
Samtec BTH-120-01-L-D-A-K PCB Socket

Samtec BTH-120-01-L-D-A-K PCB Socket

Supplier's Site
Conn, Stacking, Header, 240Pos, 2Row; Mezzanine Connector Type Samtec - 09P2455 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 240Pos, 2Row; Mezzanine Connector Type Samtec
09P2455
Conn, Stacking, Header, 240Pos, 2Row; Mezzanine Connector Type Samtec 09P2455
CONN, STACKING, HEADER, 240POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

CONN, STACKING, HEADER, 240POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTH-120-01-L-D-A-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTH-120-01-L-D-A-K
CONN HDR 240POS SMD GOLD

CONN HDR 240POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2080693 09P2455 BTH-120-01-L-D-A-K
Product Name PCB Sockets Conn, Stacking, Header, 240Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data