Samtec Inc. Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec BTH-090-01-L-D-A-K-TR

Description
MEZZANINE CONN, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes
Datasheet
Description
MEZZANINE CONN, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec - 94AH7196 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec
94AH7196
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec 94AH7196
MEZZANINE CONN, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5232 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5232
Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5232
MEZZANINE CONN, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 180POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTH-090-01-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTH-090-01-L-D-A-K-TR
CONN HDR 180POS SMD GOLD

CONN HDR 180POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 94AH7196 BTH-090-01-L-D-A-K-TR
Product Name Mezzanine Conn, Header, 180Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details