Samtec Inc. Rectangular Connectors - BTH-060-01-L-D-A BTH-060-01-L-D-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 811924-BTH-060-01-L- D-A Packaging: Tray Number of Positions: 120 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.168" (4.27mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 811924-BTH-060-01-L- D-A Packaging: Tray Number of Positions: 120 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.168" (4.27mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - BTH-060-01-L-D-A - 811924-BTH-060-01-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - BTH-060-01-L-D-A
811924-BTH-060-01-L-D-A
Rectangular Connectors - BTH-060-01-L-D-A 811924-BTH-060-01-L-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 811924-BTH-060-01-L- D-A Packaging: Tray Number of Positions: 120 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.168" (4.27mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Samtec Inc.
Win Source Part Number: 811924-BTH-060-01-L-D-A
Packaging: Tray
Number of Positions: 120
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.168" (4.27mm)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-BTH-060-01-L-D-A
SMD Electronic Connector 308-BTH-060-01-L-D-A
CONN HDR 120POS SMD GOLD Product overview: BTH-060-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTH-060-01-L-D-A can be used for catalog matching and distributor lookup.

CONN HDR 120POS SMD GOLD Product overview: BTH-060-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTH-060-01-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 16P3454 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
16P3454
Connector, Receptacle, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 16P3454
CONNECTOR, RECEPTACLE, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 120 POSITION, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTH-060-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTH-060-01-L-D-A
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 811924-BTH-060-01-L-D-A 308-BTH-060-01-L-D-A 16P3454 BTH-060-01-L-D-A
Product Name Rectangular Connectors - BTH-060-01-L-D-A SMD Electronic Connector Connector, Receptacle, 120 Position, 2Row, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details