Samtec Inc. PCB Headers BTH-060-01-L-D-A-TR

Description
Samtec BTH-060-01-L-D-A-TR PCB Header
Request a Quote Datasheet
Description
Samtec BTH-060-01-L-D-A-TR PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2080687 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2080687
PCB Headers 2080687
Samtec BTH-060-01-L-D-A-TR PCB Header

Samtec BTH-060-01-L-D-A-TR PCB Header

Supplier's Site
PCB Headers - 2080688 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2080688
PCB Headers 2080688
Samtec BTH-060-01-L-D-A-TR PCB Header

Samtec BTH-060-01-L-D-A-TR PCB Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
308-BTH-060-01-L-D-A-TR
SMD Electronic Connector 308-BTH-060-01-L-D-A-TR
CONN HDR 120POS SMD GOLD Product overview: BTH-060-01-L-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTH-060-01-L-D-A -TR can be used for catalog matching and distributor lookup.

CONN HDR 120POS SMD GOLD Product overview: BTH-060-01-L-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTH-060-01-L-D-A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mezzanine Conn, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5231 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5231
Mezzanine Conn, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5231
MEZZANINE CONN, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec - 94AH7181 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec
94AH7181
Mezzanine Conn, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec 94AH7181
MEZZANINE CONN, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTH-060-01-L-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTH-060-01-L-D-A-TR
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2080687 308-BTH-060-01-L-D-A-TR 54AJ5231 BTH-060-01-L-D-A-TR
Product Name PCB Headers SMD Electronic Connector Mezzanine Conn, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products