Samtec Inc. Connector, Header, 100Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec BTH-050-01-L-D-A.

Description
CONNECTOR, HEADER, 100POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 100POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 100Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 25AC6462 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 100Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
25AC6462
Connector, Header, 100Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 25AC6462
CONNECTOR, HEADER, 100POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 100POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AC6462
Product Name Connector, Header, 100Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details