CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN, STACKING, HEADER, 60POS, 2ROW ROHS COMPLIANT: YES
CONN HDR 60POS SMD GOLD
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 51P3630 | 68AJ1513 | BTH-030-01-L-D-A |
| Product Name | Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec | Conn, Stacking, Header, 60Pos, 2Row Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount |