Samtec Inc. PCB Headers BTH-030-01-L-D-A-K-TR

Description
0.50 mm BTH HDR 60 P Term Strip
Request a Quote Datasheet
Description
0.50 mm BTH HDR 60 P Term Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1966649 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966649
PCB Headers 1966649
0.50 mm BTH HDR 60 P Term Strip

0.50 mm BTH HDR 60 P Term Strip

Supplier's Site
PCB Headers - 1966650 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966650
PCB Headers 1966650
0.50 mm BTH HDR 60 P Term Strip

0.50 mm BTH HDR 60 P Term Strip

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTH-030-01-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTH-030-01-L-D-A-K-TR
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site
Conn Term Strp Hdr 60 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec - 37AH9126 - Newark, An Avnet Company
Chicago, IL, United States
Conn Term Strp Hdr 60 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec
37AH9126
Conn Term Strp Hdr 60 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec 37AH9126
CONN TERM STRP HDR 60 POS 0.5MM SLDR ST SMD ROHS COMPLIANT: YES

CONN TERM STRP HDR 60 POS 0.5MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec - 94AH7166 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec
94AH7166
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec 94AH7166
MEZZANINE CONN, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5229 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5229
Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5229
MEZZANINE CONN, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1966649 BTH-030-01-L-D-A-K-TR 37AH9126 94AH7166
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn Term Strp Hdr 60 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec Mezzanine Conn, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1320G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details