Samtec Inc. Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec BTH-030-01-F-D-A-K

Description
CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec - 33P6048 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec
33P6048
Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec 33P6048
CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P6048
Product Name Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data