Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTE-100-01-L-D-A

Description
CONN HDR 200POS SMD GOLD
Datasheet
Description
CONN HDR 200POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTE-100-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTE-100-01-L-D-A
CONN HDR 200POS SMD GOLD

CONN HDR 200POS SMD GOLD

Supplier's Site
Conn, Stacking, Header, 200Pos, 2Row; Mezzanine Connector Type Samtec - 83R9158 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 200Pos, 2Row; Mezzanine Connector Type Samtec
83R9158
Conn, Stacking, Header, 200Pos, 2Row; Mezzanine Connector Type Samtec 83R9158
CONN, STACKING, HEADER, 200POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes

CONN, STACKING, HEADER, 200POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BTE-100-01-L-D-A 83R9158
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 200Pos, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details