Samtec Inc. IC & Component Sockets BTE-080-01-L-D-EM2

Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - BTE-080-01-L-D-EM2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
BTE-080-01-L-D-EM2
IC & Component Sockets BTE-080-01-L-D-EM2
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now
Header, 160 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Mezzanine Connector Type Samtec - 38AC3809 - Newark, An Avnet Company
Chicago, IL, United States
Header, 160 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Mezzanine Connector Type Samtec
38AC3809
Header, 160 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Mezzanine Connector Type Samtec 38AC3809
HEADER, 160 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 160 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BTE-080-01-L-D-EM2 38AC3809
Product Name IC & Component Sockets Header, 160 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details