Samtec Inc. Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec BTE-060-02-L-D-A

Description
CONN, STACKING, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec - 07R7602 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec
07R7602
Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec 07R7602
CONN, STACKING, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes

CONN, STACKING, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07R7602
Product Name Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products