Samtec Inc. PCB Headers BTE-060-01-L-D-A

Description
0.80 mm BTE HDR 120 P Term Strip
Request a Quote Datasheet
Description
0.80 mm BTE HDR 120 P Term Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1966861 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966861
PCB Headers 1966861
0.80 mm BTE HDR 120 P Term Strip

0.80 mm BTE HDR 120 P Term Strip

Supplier's Site
PCB Headers - 1966862 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966862
PCB Headers 1966862
0.80 mm BTE HDR 120 P Term Strip

0.80 mm BTE HDR 120 P Term Strip

Supplier's Site
Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec - 74P0658 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec
74P0658
Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec 74P0658
CONN, STACKING, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes

CONN, STACKING, HEADER, 120POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTE-060-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTE-060-01-L-D-A
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1966861 74P0658 BTE-060-01-L-D-A
Product Name PCB Headers Conn, Stacking, Header, 120Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details