Samtec Inc. IC & Component Sockets BTE-040-05-L-D-A

Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
BTE-040-05-L-D-A
IC & Component Sockets BTE-040-05-L-D-A
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now
Header, 80 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Mezzanine Connector Type Samtec - 38AC3805 - Newark, An Avnet Company
Chicago, IL, United States
Header, 80 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Mezzanine Connector Type Samtec
38AC3805
Header, 80 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Mezzanine Connector Type Samtec 38AC3805
HEADER, 80 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 80 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTE-040-05-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTE-040-05-L-D-A
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTE-040-05-L-D-A 38AC3805 BTE-040-05-L-D-A
Product Name IC & Component Sockets Header, 80 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-24-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details