Samtec Inc. IC & Component Sockets BTE-040-02-F-D-A-TR

Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
BTE-040-02-F-D-A-TR
IC & Component Sockets BTE-040-02-F-D-A-TR
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now
Connector, Stacking, Hdr, 80Pos, 2Row; Mezzanine Connector Type Samtec - 46P3019 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 80Pos, 2Row; Mezzanine Connector Type Samtec
46P3019
Connector, Stacking, Hdr, 80Pos, 2Row; Mezzanine Connector Type Samtec 46P3019
CONNECTOR, STACKING, HDR, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTE-040-02-F-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTE-040-02-F-D-A-TR
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTE-040-02-F-D-A-TR 46P3019 BTE-040-02-F-D-A-TR
Product Name IC & Component Sockets Connector, Stacking, Hdr, 80Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Rectangular Connector Accessories - A3065-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers