Samtec Inc. Conn, Stacking, Header, 80Pos, 2Row; Pitch Spacing Samtec BTE-040-01-F-D-A

Description
CONN, STACKING, HEADER, 80POS, 2ROW; Pitch Spacing:0.8mm; No. of Contacts:80Contacts; Gender:Header; Product Range:BTE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 80POS, 2ROW; Pitch Spacing:0.8mm; No. of Contacts:80Contacts; Gender:Header; Product Range:BTE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 80Pos, 2Row; Pitch Spacing Samtec - 33AC2227 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 80Pos, 2Row; Pitch Spacing Samtec
33AC2227
Conn, Stacking, Header, 80Pos, 2Row; Pitch Spacing Samtec 33AC2227
CONN, STACKING, HEADER, 80POS, 2ROW; Pitch Spacing:0.8mm; No. of Contacts:80Contacts; Gender:Header; Product Range:BTE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONN, STACKING, HEADER, 80POS, 2ROW; Pitch Spacing:0.8mm; No. of Contacts:80Contacts; Gender:Header; Product Range:BTE Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC2227
Product Name Conn, Stacking, Header, 80Pos, 2Row; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
D-Sub Standard Board Mount - D25S13A4UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details