0.80 mm Q Strip High-Speed Ground Plane
CONN, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | BTE-040-01-F-D-A-K | 55M0049 |
| Product Name | IC & Component Sockets | Conn, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Samtec |
| Mounting | Surface Mount |