Samtec Inc. Socket 2.54 Bottom Entry 2X32 Position; Connector Systems Samtec BSW-132-24-G-D.

Description
SOCKET 2.54 BOTTOM ENTRY 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET 2.54 BOTTOM ENTRY 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket 2.54 Bottom Entry 2X32 Position; Connector Systems Samtec - 25AC6455 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X32 Position; Connector Systems Samtec
25AC6455
Socket 2.54 Bottom Entry 2X32 Position; Connector Systems Samtec 25AC6455
SOCKET 2.54 BOTTOM ENTRY 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AC6455
Product Name Socket 2.54 Bottom Entry 2X32 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers