Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-132-04-T-D

Description
CONN RCPT 64POS 0.1 TIN PCB
Datasheet
Description
CONN RCPT 64POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-132-04-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-132-04-T-D
CONN RCPT 64POS 0.1 TIN PCB

CONN RCPT 64POS 0.1 TIN PCB

Supplier's Site
Socket 2.54 Bottom Entry 2X32 Position; Connector Systems Samtec - 87P3590 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X32 Position; Connector Systems Samtec
87P3590
Socket 2.54 Bottom Entry 2X32 Position; Connector Systems Samtec 87P3590
SOCKET 2.54 BOTTOM ENTRY 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSW-132-04-T-D 87P3590
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket 2.54 Bottom Entry 2X32 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data