The Socket 2.54 Bottom Entry 2X30 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. This connector features a bottom mount socket strip that accepts .025" square terminals, allowing for soldering and plugging from the same side of the board. It is suitable for low-profile connections and high-temperature soldering. The connector is constructed with a black thermoplastic insulator and has an insulation resistance of a minimum of 5000 MΩ. The contact material is phosphor bronze, with plating options available in gold or tin over nickel. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector can withstand a voltage of 1000 VRMS at 60 Hz and has a contact resistance of 10 mΩ. The insertion depth ranges from 3.68 mm to 6.35 mm, with standard insertion and withdrawal forces averaging 8 oz, and a low insertion force option averaging 3 oz. The product is RoHS compliant and lead-free solderable, suitable for wave soldering only. This connector is ideal for engineers looking for reliable and efficient board-to-board connectivity solutions.
SOCKET 2.54 BOTTOM ENTRY 2X30 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 60POS 0.1 GOLD PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 87P3567 | BSW-130-04-S-D |
| Product Name | Socket 2.54 Bottom Entry 2X30 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |