Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-129-04-T-S

Description
CONN RCPT 29POS 0.1 TIN PCB
Datasheet
Description
CONN RCPT 29POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-129-04-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-129-04-T-S
CONN RCPT 29POS 0.1 TIN PCB

CONN RCPT 29POS 0.1 TIN PCB

Supplier's Site
Socket 2.54 Bottom Entry 1X29 Position; Connector Systems Samtec - 87P3562 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X29 Position; Connector Systems Samtec
87P3562
Socket 2.54 Bottom Entry 1X29 Position; Connector Systems Samtec 87P3562
SOCKET 2.54 BOTTOM ENTRY 1X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X29 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSW-129-04-T-S 87P3562
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket 2.54 Bottom Entry 1X29 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connectors, Interconnects - Rectangular Connectors - Accessories - 1228037-102536-6 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers