Samtec Inc. Socket 2.54 Bottom Entry 1X26 Position; Connector Systems Samtec BSW-126-24-G-S

Description
SOCKET 2.54 BOTTOM ENTRY 1X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET 2.54 BOTTOM ENTRY 1X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket 2.54 Bottom Entry 1X26 Position; Connector Systems Samtec - 87P3536 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X26 Position; Connector Systems Samtec
87P3536
Socket 2.54 Bottom Entry 1X26 Position; Connector Systems Samtec 87P3536
SOCKET 2.54 BOTTOM ENTRY 1X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P3536
Product Name Socket 2.54 Bottom Entry 1X26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008414-NFB24LF - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details