Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-126-04-T-S

Description
CONN RCPT 26POS 0.1 TIN PCB
Datasheet
Description
CONN RCPT 26POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-126-04-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-126-04-T-S
CONN RCPT 26POS 0.1 TIN PCB

CONN RCPT 26POS 0.1 TIN PCB

Supplier's Site
Socket 2.54 Bottom Entry 1X26 Position; Connector Systems Samtec - 87P3532 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X26 Position; Connector Systems Samtec
87P3532
Socket 2.54 Bottom Entry 1X26 Position; Connector Systems Samtec 87P3532
SOCKET 2.54 BOTTOM ENTRY 1X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSW-126-04-T-S 87P3532
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket 2.54 Bottom Entry 1X26 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details