Samtec Inc. Socket 2.54 Bottom Entry 1X24 Position; Connector Systems Samtec BSW-124-04-T-S

Description
SOCKET 2.54 BOTTOM ENTRY 1X24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET 2.54 BOTTOM ENTRY 1X24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket 2.54 Bottom Entry 1X24 Position; Connector Systems Samtec - 87P3494 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X24 Position; Connector Systems Samtec
87P3494
Socket 2.54 Bottom Entry 1X24 Position; Connector Systems Samtec 87P3494
SOCKET 2.54 BOTTOM ENTRY 1X24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P3494
Product Name Socket 2.54 Bottom Entry 1X24 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Adapters - NAA6L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details