The Socket 2.54 Bottom Entry 2X23 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. This connector features a bottom mount design that allows for soldering and plugging from the same side of the PCB, making it suitable for low-profile connections and high-temperature soldering. It accommodates .025" square terminals and has a total of 46 contacts arranged in two rows. The insulator material is black thermoplastic, and it offers an insulation resistance of a minimum of 5000 MΩ. The contact material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector is RoHS compliant and lead-free solderable, specifically for wave soldering. Withstanding voltage is rated at 1000 VRMS at 60 Hz, and the contact resistance is 10 mΩ. The insertion depth ranges from 3.68 mm to 6.35 mm, with standard and low insertion force options available for ease of use. This product is suitable for various PCB layouts and applications, making it a versatile choice for engineers.
SOCKET 2.54 BOTTOM ENTRY 2X23 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 46POS 0.1 TIN PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 87P3479 | BSW-123-04-T-D |
| Product Name | Socket 2.54 Bottom Entry 2X23 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |