The Socket 2.54 Bottom Entry 1X23 Position from Samtec is a bottom mount socket strip designed for use with .025" square terminals. It is suitable for applications requiring soldering and plugging from the same side of the PCB, making it ideal for low-profile connections. The product features a black thermoplastic insulator and is constructed with phosphor bronze contacts, available with gold or tin plating options. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. It has an insulation resistance of 5000 MΩ minimum and a contact resistance of 10 mΩ. The socket can withstand a voltage of 1000 VRMS at 60 Hz and is RoHS compliant, ensuring it meets environmental standards. The insertion and withdrawal forces for standard contacts are approximately 8 oz, while low insertion force options are available at 3 oz. Engineers should consider this product for applications requiring reliable, low-profile connections with high-temperature soldering capabilities.
SOCKET 2.54 BOTTOM ENTRY 1X23 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 87P3478 |
| Product Name | Socket 2.54 Bottom Entry 1X23 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |