The Socket 2.54 Bottom Entry 1X20 Position from Samtec is a bottom mount socket strip designed for use with .025" square terminals. It is suitable for applications requiring soldering and plugging from the same side of the PCB, making it ideal for low-profile connections and high-temperature soldering. The product features an insulation resistance of 5000 MΩ minimum and operates within a temperature range of -55°C to +125°C with gold plating, or -55°C to +105°C with tin plating. The connector has a contact resistance of 10 mΩ and can withstand a voltage of 1000 VRMS at 60 Hz. It is RoHS compliant and lead-free solderable, specifically for wave soldering. The insertion depth ranges from 3.68 mm to 6.35 mm, with standard insertion and withdrawal forces averaging 8 oz, and a low insertion force option averaging 3 oz. This product is part of the BSW series and is compatible with various mating connectors, including TSW, MTSW, and HTSW.
.100 Bottom Entry Skt Strip
SOCKET 2.54 BOTTOM ENTRY 1X20 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.1 GOLD PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BSW-120-04-S-S | 73P9752 | BSW-120-04-S-S |
| Product Name | Pin & Socket Connectors | Socket 2.54 Bottom Entry 1X20 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |