Samtec Inc. Pin & Socket Connectors BSW-120-04-G-S

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-120-04-G-S
Pin & Socket Connectors BSW-120-04-G-S
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Socket 2.54 Bottom Entry 1X20 Position; Connector Systems Samtec - 87P3422 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X20 Position; Connector Systems Samtec
87P3422
Socket 2.54 Bottom Entry 1X20 Position; Connector Systems Samtec 87P3422
SOCKET 2.54 BOTTOM ENTRY 1X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSW-120-04-G-S 87P3422
Product Name Pin & Socket Connectors Socket 2.54 Bottom Entry 1X20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers