The Socket 2.54 Bottom Entry 1X19 Position from Samtec is a bottom mount socket strip designed for use with .025" square terminals. It is suitable for applications requiring soldering and plugging from the same side of the PCB, making it ideal for low-profile connections. The connector features an insulation resistance of 5000 MΩ minimum and operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. It has a contact resistance of 10 mΩ and can withstand a voltage of 1000 VRMS at 60 Hz. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. The insertion and withdrawal forces for standard contacts are approximately 8 oz, while low insertion force options are available at around 3 oz. This connector is part of the BSW series and is compatible with various mating connectors, making it versatile for different applications.
SOCKET 2.54 BOTTOM ENTRY 1X19 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 87P3417 |
| Product Name | Socket 2.54 Bottom Entry 1X19 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |