Samtec Inc. Pin & Socket Connectors BSW-118-04-S-S

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-118-04-S-S
Pin & Socket Connectors BSW-118-04-S-S
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Socket 2.54 Bottom Entry 1X18 Position; Connector Systems Samtec - 87P3396 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X18 Position; Connector Systems Samtec
87P3396
Socket 2.54 Bottom Entry 1X18 Position; Connector Systems Samtec 87P3396
SOCKET 2.54 BOTTOM ENTRY 1X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-118-04-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-118-04-S-S
CONN RCPT 18POS 0.1 GOLD PCB

CONN RCPT 18POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSW-118-04-S-S 87P3396 BSW-118-04-S-S
Product Name Pin & Socket Connectors Socket 2.54 Bottom Entry 1X18 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data