Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-116-04-S-M

Description
CONN RCPT 16POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 16POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-116-04-S-M
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-116-04-S-M
CONN RCPT 16POS 0.1 GOLD PCB

CONN RCPT 16POS 0.1 GOLD PCB

Supplier's Site
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec - 87P3352 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec
87P3352
Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec 87P3352
CONNECTOR, RCPT, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSW-116-04-S-M 87P3352
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Cable Connectors - NCK-MRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details