Samtec Inc. Pin & Socket Connectors BSW-116-04-G-D

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSW-116-04-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-116-04-G-D
Pin & Socket Connectors BSW-116-04-G-D
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-116-04-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-116-04-G-D
CONN RCPT 32POS 0.1 GOLD PCB

CONN RCPT 32POS 0.1 GOLD PCB

Supplier's Site
Socket 2.54 Bottom Entry 2X16 Position; Connector Systems Samtec - 87P3343 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X16 Position; Connector Systems Samtec
87P3343
Socket 2.54 Bottom Entry 2X16 Position; Connector Systems Samtec 87P3343
SOCKET 2.54 BOTTOM ENTRY 2X16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSW-116-04-G-D BSW-116-04-G-D 87P3343
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket 2.54 Bottom Entry 2X16 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details