Samtec Inc. Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Connector Systems Samtec BSW-115-04-G-M

Description
CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Connector Systems Samtec - 87P3318 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Connector Systems Samtec
87P3318
Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Connector Systems Samtec 87P3318
CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P3318
Product Name Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-F01-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers