The Socket 2.54 Bottom Entry 1X12 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. This connector features a single row with 12 contacts and is suitable for through-hole mounting. It accepts .025" square terminals, making it ideal for soldering and plugging from the same side of the board. The insulator material is black thermoplastic, and it offers an insulation resistance of 5000 MΩ minimum. The contact material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector is RoHS compliant and lead-free solderable, specifically for wave soldering. It also provides a low insertion force option for easier handling. This product is suitable for applications requiring reliable connections in compact spaces.
SOCKET 2.54 BOTTOM ENTRY 1X12 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | BSW-112-24-G-S | 87P3263 |
| Product Name | Pin & Socket Connectors | Socket 2.54 Bottom Entry 1X12 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |