Samtec Inc. Pin & Socket Connectors BSW-112-04-G-S

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-112-04-G-S
Pin & Socket Connectors BSW-112-04-G-S
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Socket 2.54 Bottom Entry 1X12 Position; Connector Systems Samtec - 87P3245 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X12 Position; Connector Systems Samtec
87P3245
Socket 2.54 Bottom Entry 1X12 Position; Connector Systems Samtec 87P3245
SOCKET 2.54 BOTTOM ENTRY 1X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Bottom Mnt Sckt Strp Skt 12 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC0907 - Newark, An Avnet Company
Chicago, IL, United States
Conn Bottom Mnt Sckt Strp Skt 12 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC0907
Conn Bottom Mnt Sckt Strp Skt 12 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC0907
CONN BOTTOM MNT SCKT STRP SKT 12 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN BOTTOM MNT SCKT STRP SKT 12 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSW-112-04-G-S 87P3245 84AC0907
Product Name Pin & Socket Connectors Socket 2.54 Bottom Entry 1X12 Position; Connector Systems Samtec Conn Bottom Mnt Sckt Strp Skt 12 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PCB Sockets - 511575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details