Samtec Inc. Pin & Socket Connectors BSW-111-24-S-D

Description
.100 Low Profile Jumper
Request a Quote Datasheet
Description
.100 Low Profile Jumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-111-24-S-D
Pin & Socket Connectors BSW-111-24-S-D
.100 Low Profile Jumper

.100 Low Profile Jumper

Buy Now
Socket 2.54 Bottom Entry 2X11 Position; Connector Systems Samtec - 87P3237 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X11 Position; Connector Systems Samtec
87P3237
Socket 2.54 Bottom Entry 2X11 Position; Connector Systems Samtec 87P3237
SOCKET 2.54 BOTTOM ENTRY 2X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSW-111-24-S-D 87P3237
Product Name Pin & Socket Connectors Socket 2.54 Bottom Entry 2X11 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data