Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-111-04-T-D

Description
CONN RCPT 22POS 0.1 TIN PCB
Datasheet
Description
CONN RCPT 22POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-111-04-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-111-04-T-D
CONN RCPT 22POS 0.1 TIN PCB

CONN RCPT 22POS 0.1 TIN PCB

Supplier's Site
Socket 2.54 Bottom Entry 2X11 Position; Connector Systems Samtec - 87P3229 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X11 Position; Connector Systems Samtec
87P3229
Socket 2.54 Bottom Entry 2X11 Position; Connector Systems Samtec 87P3229
SOCKET 2.54 BOTTOM ENTRY 2X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSW-111-04-T-D 87P3229
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket 2.54 Bottom Entry 2X11 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details