The Socket 2.54 Bottom Entry 2X9 Position connector from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 18 contacts arranged in two rows and is suitable for through-hole mounting. The connector accepts .025" square terminals, making it ideal for soldering and plugging from the same side of the board. The insulator material is black thermoplastic, and it offers an insulation resistance of a minimum of 5000 MΩ. The contact material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector is RoHS compliant and lead-free solderable, specifically for wave soldering. With a contact resistance of 10 mΩ and a withdrawal force of 8 oz (2.23 N) for standard insertion, this connector is suitable for applications requiring reliable electrical connections.
CONN RCPT 18POS 0.1 GOLD PCB
SOCKET 2.54 BOTTOM ENTRY 2X9 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | BSW-109-04-S-D | 87P3175 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket 2.54 Bottom Entry 2X9 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |