Samtec Inc. Pin & Socket Connectors BSW-109-04-G-D

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-109-04-G-D
Pin & Socket Connectors BSW-109-04-G-D
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Socket 2.54 Bottom Entry 2X9 Position; Connector Systems Samtec - 87P3170 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X9 Position; Connector Systems Samtec
87P3170
Socket 2.54 Bottom Entry 2X9 Position; Connector Systems Samtec 87P3170
SOCKET 2.54 BOTTOM ENTRY 2X9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSW-109-04-G-D 87P3170
Product Name Pin & Socket Connectors Socket 2.54 Bottom Entry 2X9 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
PCB Headers - 1730916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details