Samtec Inc. Pin & Socket Connectors BSW-108-24-G-D

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSW-108-24-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-108-24-G-D
Pin & Socket Connectors BSW-108-24-G-D
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-108-24-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-108-24-G-D
CONN RCPT 16POS 0.1 GOLD PCB

CONN RCPT 16POS 0.1 GOLD PCB

Supplier's Site
Socket 2.54 Bottom Entry 2X8 Position; Connector Systems Samtec - 87P3160 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X8 Position; Connector Systems Samtec
87P3160
Socket 2.54 Bottom Entry 2X8 Position; Connector Systems Samtec 87P3160
SOCKET 2.54 BOTTOM ENTRY 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSW-108-24-G-D BSW-108-24-G-D 87P3160
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket 2.54 Bottom Entry 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details