Samtec Inc. Pin & Socket Connectors BSW-107-24-G-S

Description
.100 Low Profile Jumper
Request a Quote Datasheet
Description
.100 Low Profile Jumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-107-24-G-S
Pin & Socket Connectors BSW-107-24-G-S
.100 Low Profile Jumper

.100 Low Profile Jumper

Buy Now
Socket 2.54 Bottom Entry 1X7 Position; Connector Systems Samtec - 87P3137 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X7 Position; Connector Systems Samtec
87P3137
Socket 2.54 Bottom Entry 1X7 Position; Connector Systems Samtec 87P3137
SOCKET 2.54 BOTTOM ENTRY 1X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-107-24-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-107-24-G-S
CONN RCPT 7POS 0.1 GOLD PCB

CONN RCPT 7POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSW-107-24-G-S 87P3137 BSW-107-24-G-S
Product Name Pin & Socket Connectors Socket 2.54 Bottom Entry 1X7 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details